EN
  • EN
  • DE

MAX7219

Part No MAX7219
Manufacturer Maxim Integrated
Description Serially Interfaced, 8-Digit LED Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214831-MAX7219
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7219 CAD Model

Description

MAX7219 LED Display Driver from Maxim Integrated

The MAX7219 from Maxim Integrated is a compact, serial input/output common-cathode display driver that can interface microprocessors to a 7-segment numeric LED display of up to 8 digits, bar-graph displays, or 64 individual LEDs. This highly versatile IC is designed for use in applications requiring dynamic visual output such as panel meters, digital clocks, and advanced user interfaces.

One of the key features of the MAX7219 is its efficient multiplexing scheme, which minimizes the need for external components and simplifies the design process. It includes a BCD code-B decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM that stores each digit. The on-chip digital brightness control allows for a wide range of luminance levels, ensuring that the display can be read in various lighting conditions.

The device operates from a single 5V supply, making it compatible with standard logic levels, and its low power consumption is ideal for battery-operated applications. The MAX7219's serial interface can be easily connected to any microprocessor with SPI, QSPI, or MICROWIRE protocols, and multiple MAX7219s can be cascaded for larger displays without requiring additional I/O lines from the microprocessor.

Programming the MAX7219 is straightforward, as it only requires external resistors to set the segment current for all LEDs. The IC's scan-limit register allows the user to display from 1 to 8 digits, giving developers the flexibility to use the device for various applications without hardware modifications.

For developers and engineers looking for a reliable and easy-to-use LED display driver, the MAX7219 presents an excellent solution with its robust feature set and Maxim Integrated's reputation for quality. Whether you're creating a DIY project or developing a commercial product, the MAX7219 offers a balance of performance, ease of integration, and cost-effectiveness.

For more information, datasheets, and support, visit Maxim Integrated's official website or consult with their technical support team to ensure your project's success with the MAX7219 LED display driver.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess