EN
  • EN
  • DE

MAX723CSE

Part No MAX723CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description PALMTOP COMPUTER AND LCD POWER SUPPLY REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 312056-MAX723CSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX723CSE CAD Model

Description

Product Overview: MAX723CSE

The MAX723CSE is a versatile and efficient power-supply controller from Maxim Integrated, designed to cater to a wide range of applications requiring a reliable power management solution. This integrated circuit is engineered to provide precise voltage regulation, making it an ideal choice for systems that demand stable and accurate power delivery.

Key Features:

  • Adjustable Output Voltage: The device allows for a user-configurable output voltage, enabling flexibility across different applications and ensuring compatibility with various types of loads.
  • High-Efficiency Operation: It is designed for high-efficiency power conversion, which not only reduces power loss but also minimizes heat generation, extending the life of the product and associated systems.
  • Low Dropout Operation: The MAX723CSE operates with a low dropout voltage, ensuring continued functionality even under conditions of reduced input voltage.
  • Overcurrent Protection: With built-in overcurrent protection, the device safeguards against excessive current draw which could otherwise damage the power supply and the load.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, adding an extra layer of protection.

Applications:

The MAX723CSE is suitable for a variety of applications, including but not limited to:

  • Switching power supplies
  • Battery chargers
  • DC-DC converters
  • Computer systems
  • Telecommunications equipment

Package and Availability:

The device comes in a 16-pin narrow SO package, known for its compact footprint and suitability for space-constrained applications. The MAX723CSE is available for order through Maxim Integrated's distribution network, ensuring ready availability for designers and manufacturers.

Conclusion:

In summary, the MAX723CSE from Maxim Integrated is a robust power-supply controller that offers versatility, efficiency, and protection features. Its ability to adapt to different voltage requirements and its protective measures make it a reliable choice for critical power management needs.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess