EN
  • EN
  • DE
  • IT

MAX7300ATL+

Part No MAX7300ATL+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 2WIRE 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 28
Interface I2C
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Clock Frequency 400kHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 706306-MAX7300ATL+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7300
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7300ATL+ CAD Model

Description

The Maxim Integrated MAX7300ATL+ is a highly versatile, programmable I/O expander designed to provide additional digital I/O capabilities to microcontroller-based systems. This compact and efficient device is ideal for applications where I/O pin expansion is needed, such as in industrial control, automotive, and consumer electronics.

Key Features

  • Expansive I/O: The MAX7300ATL+ offers 28 programmable I/O ports that can be configured as either inputs or outputs, providing a flexible solution for systems with limited I/O resources.
  • Communication: It utilizes a two-wire, I²C-compatible serial interface, allowing for easy integration into existing designs and reducing the complexity of communication with the host microcontroller.
  • Operating Voltage: The device supports a wide operating voltage range from 2.7V to 5.5V, making it suitable for a variety of logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Output Drive Capability: Each output can sink up to 50mA, providing the capability to directly drive LEDs or other low-power devices without the need for additional driver components.
  • Transition Detection: The MAX7300ATL+ features transition detection on the input ports, enabling the detection of changes without continuous polling, thus reducing the system's power consumption.

Package and Temperature Range

The device is offered in a compact 40-pin TQFN package, ensuring a minimal footprint on the PCB. Additionally, it operates over the extended temperature range of -40°C to +125°C, making it suitable for harsh environments.

Programming and Configuration

Configuration of the MAX7300ATL+ is straightforward via its serial interface, with multiple programmable features such as input debounce, transition detection, and output drive strength. This allows for tailored behavior to match specific application requirements.

Applications

With its robust feature set and flexible I/O configuration, the MAX7300ATL+ is adept at serving a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Portable devices
  • Server management

You May Also Be Interested in

Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2737 $78.8211
6+ $21.5580 $129.3480
9+ $20.8843 $187.9587
12+ $20.2106 $242.5272
15+ $19.5369 $293.0535
20+ $17.5158 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess