EN
  • EN
  • DE

MAX730MJA

Part No MAX730MJA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.3A 8CDIP COTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5.2V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 300mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-CDIP
Win Source Part Number 207546-MAX730MJA
Ultra Librarian 3D Model Ultra Librarian MAX730MJA CAD Model

Description

Maxim Integrated MAX730MJA - High-Efficiency, Step-Up DC-DC Converter

The MAX730MJA from Maxim Integrated is a high-performance, step-up DC-DC converter designed to provide a compact and efficient power solution for a wide range of applications. This versatile component can deliver a fixed 5V or adjustable output voltage from a low-voltage input, making it ideal for battery-powered devices where extending battery life is crucial.

Encased in a robust 8-pin CERDIP package, the MAX730MJA is engineered to handle a maximum supply voltage of up to 11V, with the ability to operate down to as low as 2V. This feature allows the device to work efficiently in systems with varying power levels or with batteries that experience significant voltage drop over their discharge cycle.

One of the standout features of the MAX730MJA is its high efficiency, which can reach up to 87% under optimal conditions. This efficiency is achieved through the use of an internal 1.5A current-limited switch, which helps to minimize losses during the voltage conversion process. The component also boasts a quiescent current of just 210µA, further contributing to the overall energy savings and making it an excellent choice for portable devices.

The MAX730MJA provides additional flexibility with its adjustable output voltage capability. Users can set the output voltage from 5V up to a maximum of 30V by using external resistors, enabling the device to power a diverse range of circuits that require different voltage levels.

Built with safety in mind, the MAX730MJA comes with thermal shutdown protection and a current limit feature to prevent damage from overheating and overcurrent conditions. These protections ensure reliable operation and a longer lifespan for the product.

Whether you're designing power supplies for handheld devices, portable computers, or any other equipment that requires a compact and efficient voltage boost, the MAX730MJA from Maxim Integrated is an excellent choice that combines performance, versatility, and reliability.

For further information and complete specifications, please refer to the official Maxim Integrated MAX730MJA datasheet.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess