EN
  • EN
  • DE

MAX7312ATG

Part No MAX7312ATG
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 31mA, 43mA
Clock Frequency 400 kHz
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261069-MAX7312ATG
Ultra Librarian 3D Model Ultra Librarian MAX7312ATG CAD Model

Description

Maxim Integrated MAX7312ATG Overview

The MAX7312ATG is a sophisticated I/O port expander from Maxim Integrated designed to provide additional interfacing options for microcontrollers with limited GPIO (General Purpose Input/Output) pins. This integrated circuit (IC) utilizes the I²C-bus interface, which is widely used for communication between ICs, allowing for seamless integration into existing systems.

Key Features

  • 16-Port I/O Expander: The MAX7312ATG offers 16 configurable I/O ports, which can be individually set as inputs or outputs, providing flexibility and expansion capabilities to your project or product.
  • I²C-Compatible Serial Interface: With the I²C-compatible serial interface, the device can be easily connected to most microcontrollers, enabling communication at standard (100kHz), fast (400kHz), or fast-plus (1MHz) I²C-bus speeds.
  • Interrupt Output: An interrupt output is available to signal the host microcontroller when an input state has changed, thereby enhancing system efficiency by eliminating the need for constant polling of the input status.
  • Transition Detection: The MAX7312ATG can detect changes in the logic status of its inputs, which is essential for applications requiring immediate response to input changes.
  • Power-Saving Mode: A power-saving mode significantly reduces current consumption when the IC is not actively communicating on the I²C bus, making it suitable for battery-powered devices.
  • Wide Operating Voltage: The device operates over a wide voltage range from 2.7V to 5.5V, accommodating various logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Operating Temperature Range: It is designed to function across an extended temperature range from -40°C to +125°C, making it ideal for industrial applications subjected to harsh environmental conditions.

Applications

The versatility of the MAX7312ATG makes it an excellent choice for various applications, including but not limited to:

  • Server Systems
  • Industrial Control
  • Home Automation
  • Embedded Systems
  • Power Management Systems

In summary, the MAX7312ATG from Maxim Integrated is a powerful tool for expanding the I/O capabilities of microcontrollers in a compact and efficient manner. Its robust feature set and ease of integration make it an ideal choice for developers looking to enhance the functionality of their systems without significant redesign.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5675 $62.2700
8+ $12.7733 $102.1864
13+ $12.3741 $160.8633
17+ $11.9750 $203.5750
22+ $11.5758 $254.6676
29+ $10.3783 $300.9707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess