EN
  • EN
  • DE

MAX7312AWG+T

Part No MAX7312AWG+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Clock Frequency 400kHz
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 706315-MAX7312AWG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX7312
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7312AWG+T CAD Model

Description

Maxim Integrated's MAX7312AWG+T I/O Expander

The MAX7312AWG+T from Maxim Integrated is a versatile and high-performance I/O expander that is ideal for microprocessor systems where an increase in I/O is necessary. This device operates with a 2-wire I²C-compatible serial interface, which makes it perfect for applications that require a simple and efficient method to expand the I/O capability without adding significant complexity to the design.

Contained in a compact 24-pin WSOIC package, the MAX7312AWG+T is designed to conserve precious board space while delivering a powerful feature set. It provides 16 I/O ports which can be individually configured as either inputs or outputs. This flexibility allows designers to tailor the functionality of the expander to meet the specific needs of their application, whether it's for driving LEDs, reading switches, or controlling various other peripherals.

Each output port of the MAX7312AWG+T can be programmed to be either a push-pull or open-drain configuration, which adds to the device's versatility. It also includes built-in pull-up resistors for the I²C bus and configurable transition detection on any input change, which can be used to generate an interrupt signal. This feature is particularly useful for waking up the host microprocessor only when necessary, thus contributing to the overall power efficiency of the system.

The MAX7312AWG+T operates over a wide voltage range from 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. It is also equipped with an internal power-on reset circuit, which ensures that the I/O expander starts in a known state upon power-up.

With its extended temperature range from -40°C to +85°C, the MAX7312AWG+T is reliable in diverse operating environments, making it an excellent choice for industrial, automotive, and consumer electronics applications where robust performance is required.

In summary, Maxim Integrated's MAX7312AWG+T is a powerful, flexible, and easy-to-use I/O expander that provides a cost-effective solution for system designers looking to expand the I/O capabilities of their microprocessor-based systems without compromising on space or power efficiency.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess