EN
  • EN
  • DE

MAX7313ATG+T

Part No MAX7313ATG+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 003226-MAX7313ATG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7313ATG+T CAD Model

Description

Maxim Integrated MAX7313ATG+T I/O Expander

The MAX7313ATG+T is a sophisticated I/O port expander from Maxim Integrated, designed to provide an efficient solution for extending the number of I/O ports available on a microcontroller or other digital interface. This device uses an I²C-compatible serial interface, making it an ideal choice for applications where additional I/O ports are necessary but board space is at a premium.

With 16 ports that can be individually configured as either inputs or outputs, the MAX7313ATG+T offers a high level of flexibility for various design requirements. Each output port is equipped with programmable transition rates, which can reduce EMI and enhance visual effects when driving LEDs. Additionally, the expander includes an internal oscillator that eliminates the need for external components to set the PWM's frequency, simplifying the design process and reducing overall system cost.

One of the key features of the MAX7313ATG+T is its built-in intensity control, which can be particularly useful for LED dimming applications. The 8-bit PWM intensity control allows for fine-grained adjustment of the brightness levels of connected LEDs, enabling the creation of sophisticated lighting effects or power-saving modes when full brightness is not required.

The device operates over a wide voltage range of 2.0V to 5.5V, making it suitable for various logic levels and ensuring compatibility with most microcontrollers and digital systems. Furthermore, the MAX7313ATG+T has an extended temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

Encased in a compact TQFN (Thin Quad Flat No-lead) package, the MAX7313ATG+T is designed to occupy minimal space on a PCB, which is crucial for space-constrained applications. This packaging, combined with its advanced features, makes the MAX7313ATG+T a versatile and practical choice for expanding I/O capabilities in automotive systems, industrial controls, portable devices, and any other system that requires additional I/O ports without the luxury of a larger footprint.

Overall, the MAX7313ATG+T from Maxim Integrated is an excellent choice for designers looking to enhance their systems with additional I/O functionality while maintaining a high level of integration and ease of use.

You May Also Be Interested in

Nexperia USA Inc.
I2C
Lowest to $17.4627
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Nexperia USA Inc.
I2C
Lowest to $23.2836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6119 $53.0595
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5970 $257.9100
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess