EN
  • EN
  • DE

MAX7319ATE+

Part No MAX7319ATE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Bulk
Product Status Active
Number of I/O 8 (Input Only)
Interface I²C
Interrupt Output Yes
Features POR
Output Type -
Current - Output Source/Sink 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX7319
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370779-MAX7319ATE+
Ultra Librarian 3D Model Ultra Librarian MAX7319ATE+ CAD Model

Description

Maxim Integrated MAX7319ATE+ Product Overview

The MAX7319ATE+ from Maxim Integrated is a sophisticated port expander designed to facilitate the management of input/output (I/O) expansion for microcontrollers via the I²C-compatible serial interface. This integrated circuit (IC) is particularly useful in applications where additional I/Os are required, and is ideal for use in a broad range of products, including industrial controls, portable devices, and consumer electronics.

Key Features

  • Expansive I/O Control: The MAX7319ATE+ provides 16 I/O ports that can be individually configured as either inputs or outputs, offering flexibility and control for complex applications.
  • Serial Interface: Utilizes an I²C-compatible serial interface, which minimizes the number of pins required for connection to the main controller, thus simplifying PCB layout and reducing overall system complexity.
  • Interrupt Output: Comes with an interrupt output feature that alerts the host microcontroller when an input state changes, enhancing system responsiveness and efficiency.
  • Transition Detection: The device is capable of detecting transitions on the port inputs without needing to involve the host microcontroller, thus reducing system overhead and power consumption.
  • High Operating Temperature: The MAX7319ATE+ is designed to operate over an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Programmable Transition Masks: Allows the user to mask transitions on selected inputs to prevent unnecessary interrupts, providing further control over system resources.

Applications

The versatility of the MAX7319ATE+ makes it an excellent choice for a wide array of applications. It can be used to expand the I/O capabilities of microcontrollers in:

  • Industrial control systems
  • Automotive applications
  • Building automation
  • Home automation
  • Portable devices

With its robust feature set and high reliability, the Maxim Integrated MAX7319ATE+ is a high-performance solution for I/O expansion needs in advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess