EN
  • EN
  • DE

MAX7323AEE+

Part No MAX7323AEE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V Automotive 16-Pin QSOP / IC I/O EXPANDER I2C 4B 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 4
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 20mA
Clock Frequency 400kHz
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786963-MAX7323AEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7323
Introduction Date July 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7323AEE+ CAD Model

Description

The Maxim Integrated MAX7323AEE+ is a sophisticated, highly integrated I/O port expander designed to help system designers increase the number of I/O ports in various microcontroller-based systems. This port expander is particularly useful for applications where board space is at a premium, and additional I/O ports are needed without increasing the footprint of the microcontroller.

The MAX7323AEE+ operates on a single I²C-compatible 2-wire serial interface, which enables seamless communication with most microcontrollers. This feature is especially beneficial for systems with limited GPIOs, as it allows for the expansion of I/O capabilities without the need for complex wiring or hardware changes.

This port expander comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. It extends the system's I/O capabilities by providing 8 I/O ports that can be configured as either inputs or outputs. This flexibility makes the MAX7323AEE+ suitable for a wide range of applications, including but not limited to, keypad control, LED drivers, and general-purpose I/O expansions.

With an operating voltage range of 2.3V to 5.5V, the MAX7323AEE+ is versatile enough to support both low-voltage and standard-voltage operations, making it compatible with a variety of logic levels and suitable for battery-operated devices. The device also features built-in level shifting, which simplifies the design of multi-voltage systems.

The MAX7323AEE+ offers an interrupt output feature that can be configured to alert the host microcontroller when an input state changes, thereby providing an efficient means of handling input events without the need for constant polling. This can significantly reduce the power consumption of the system, which is critical for portable and battery-powered applications.

In summary, the Maxim Integrated MAX7323AEE+ is a powerful, flexible, and convenient solution for expanding I/O ports in microcontroller-based systems. Its integration with the I²C bus, low power consumption, and interrupt feature make it an excellent choice for designers looking to enhance their system's functionality while maintaining a small form factor.

You May Also Be Interested in

ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess