EN
  • EN
  • DE

MAX732EWE+T

Part No MAX732EWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 12V 0.2A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 9.3V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 200mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071012-MAX732EWE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX732EWE+T CAD Model

Description

Maxim Integrated MAX732EWE+T Step-Up DC-DC Converter

The MAX732EWE+T is a high-efficiency, compact, step-up DC-DC converter from Maxim Integrated, designed to deliver a reliable power solution for applications requiring voltage boost functionality. This versatile component is ideal for portable devices, as it can efficiently convert lower voltage levels to higher ones, enabling the operation of devices that require voltages not available from standard battery outputs.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 2.7V to 11V, making it suitable for a variety of battery-operated applications, including those that use Li-ion, NiCd, or NiMH batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 3.3V up to 11V, providing flexibility to power a range of devices with different voltage requirements.
  • High Efficiency: With efficiencies up to 87%, the MAX732EWE+T minimizes power loss, thus extending battery life for portable applications.
  • Low Quiescent Current: The converter's quiescent current is low, which is crucial for battery-powered devices where conserving power is a priority.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device operates within safe temperature ranges, protecting both the converter and the application from potential damage due to overheating.
  • Small Package: Housed in a 16-pin SOIC package, the MAX732EWE+T saves valuable board space and is well-suited for space-constrained applications.

Applications

The MAX732EWE+T is widely used across various industries due to its versatility and reliability. Some common applications include:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Power Supply Backup Systems
  • Small LCD Panels

This step-up DC-DC converter exemplifies Maxim Integrated's commitment to providing power management solutions that combine performance with practicality. Whether you're designing a new portable gadget or looking to improve the efficiency of an existing device, the MAX732EWE+T offers a robust and flexible option for your voltage conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess