EN
  • EN
  • DE

MAX7405ESA+T

Part No MAX7405ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 5kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136475-MAX7405ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX7405ESA+T CAD Model

Description

Maxim Integrated MAX7405ESA+T Low-Pass Filter

The MAX7405ESA+T from Maxim Integrated is a high-performance, 8-pin SOIC (Small Outline Integrated Circuit) low-pass filter designed to provide precision signal processing in a wide range of electronic applications. This device is part of Maxim's MAX7400 series of switched-capacitor filters which are known for their ease-of-use and excellent filtering capabilities.

The MAX7405ESA+T operates with a single +5V power supply, making it suitable for many digital and analog systems. It features a fixed frequency response that is determined by an external clock, allowing for flexibility in design. The filter's 8th-order, low-pass, elliptic response ensures that signals are processed with minimal phase distortion and a sharp roll-off, providing a high degree of noise rejection outside the passband.

One of the key advantages of the MAX7405ESA+T is its integrated clock-tuning circuit, which eliminates the need for external components to set the filter's cutoff frequency. This not only simplifies the design process but also saves valuable board space, making it an ideal choice for compact electronic devices. Additionally, the filter's low power consumption makes it well-suited for portable and battery-powered applications.

The MAX7405ESA+T is capable of operating over a wide temperature range, ensuring reliable performance in various environmental conditions. Its robust design and high-quality construction make it a dependable choice for critical signal processing tasks in applications such as audio processing, data communication, instrumentation, and control systems.

With its combination of high performance, ease of use, and compact form factor, the MAX7405ESA+T is a versatile component that can enhance the functionality and efficiency of a broad range of electronic products. Maxim Integrated's commitment to quality ensures that this low-pass filter meets the stringent requirements of modern electronic systems, providing designers with a reliable and effective solution for their filtering needs.

Overall, the MAX7405ESA+T is an excellent choice for engineers and designers looking to incorporate a high-quality, low-pass filter into their electronic designs without compromising on space or power efficiency.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess