EN
  • EN
  • DE

MAX7411CUA

Part No MAX7411CUA
Manufacturer Maxim Integrated
Description 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214888-MAX7411CUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7411CUA CAD Model

Description

The MAX7411CUA from Maxim Integrated is a compact, high-performance, 5th-order lowpass filter that operates as a part of the company's extensive lineup of switched-capacitor filters. Designed with precision and ease of use in mind, this device is particularly well-suited for applications requiring a sharp cutoff characteristic and low ripple in the passband.

With its Elliptic response, the MAX7411CUA achieves both a steep roll-off and a high level of stopband attenuation, making it an ideal choice for filtering in audio processing, data acquisition, and communications systems. The filter operates from a single +5V supply, which simplifies the power supply design and reduces power consumption, an essential feature for battery-operated devices.

The MAX7411CUA comes in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications. Its integrated design reduces the need for external components, thereby minimizing the overall design footprint and simplifying the circuit layout. This can lead to cost savings in both materials and assembly time for mass production.

Key features of the MAX7411CUA include:

  • 5th-order, lowpass, Elliptic filter response
  • Single +5V operation
  • Low power consumption
  • Fixed frequency or clock-tunable operation
  • No external components required
  • Compact 8-pin µMAX package

This device also offers the flexibility of fixed frequency or clock-tunable operation, allowing designers to adjust the filter's cutoff frequency to meet specific application requirements. The MAX7411CUA is simple to integrate into existing systems and can be used as a building block in more complex signal processing chains.

Whether you're designing a professional audio equipment, sophisticated communication systems, or precise measurement instruments, the MAX7411CUA provides the reliability and performance you need to ensure clean signal processing and accurate results.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess