EN
  • EN
  • DE

MAX7446EUDAD+

Part No MAX7446EUDAD+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706389-MAX7446EUDAD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7446EUDAD+ CAD Model

Description

Maxim Integrated's MAX7446EUDAD+ Video Switch Matrix

The MAX7446EUDAD+ is an advanced video switch matrix from Maxim Integrated, designed to cater to the diverse needs of video signal routing. This high-performance device is an ideal solution for applications requiring the distribution and switching of video signals, such as in security systems, multimedia setups, and broadcast equipment.

The MAX7446EUDAD+ offers a seamless and flexible approach to video signal management. It features four triple high-definition video analog switches, allowing it to handle multiple video sources with ease. The device supports a wide array of video formats, including composite, S-Video, and component video, giving users the versatility to work with different types of media content.

One of the key attributes of the MAX7446EUDAD+ is its high-quality signal integrity. The device is engineered to maintain the purity of the video signal, ensuring minimal signal degradation and loss, which is critical for maintaining high-quality video output. This is particularly important in professional video applications where clarity and detail are paramount.

Another significant advantage of the MAX7446EUDAD+ is its low power consumption. Designed with energy efficiency in mind, it operates with a single supply voltage ranging from 4.5V to 5.5V, making it an eco-friendly choice for modern electronic systems. This feature not only reduces the overall power requirements but also contributes to the longevity of the device.

The device is housed in a compact TSSOP-14 package, which conserves board space and is suitable for space-constrained applications. Its small footprint does not compromise its functionality or performance, making it an excellent choice for designers looking to optimize their system designs.

In conclusion, the MAX7446EUDAD+ from Maxim Integrated is a robust and versatile video switch matrix that simplifies the complexities of video signal routing. With its ability to support multiple video formats, maintain high signal integrity, and operate with low power consumption, it stands as a top choice for professionals seeking a reliable and efficient video switching solution.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess