EN
  • EN
  • DE

MAX7501MUA+T

Part No MAX7501MUA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I2C
Supply Voltage - Operating 3 V to 5.5 V
Resolution 8 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -25°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 107884-MAX7501MUA+T
Ultra Librarian 3D Model Ultra Librarian MAX7501MUA+T CAD Model

Description

Maxim Integrated MAX7501MUA+T Temperature Sensor IC

The MAX7501MUA+T is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a digital output. This compact and efficient sensor is housed in an 8-pin µMAX package, making it an ideal choice for space-constrained applications. With its low power consumption and wide operating temperature range, the MAX7501MUA+T is suitable for a variety of electronic devices, including portable and battery-powered equipment.

Key Features

  • Accuracy: The MAX7501MUA+T offers excellent accuracy, typically ±1°C, from -55°C to +125°C, ensuring precise temperature readings for critical applications.
  • Interface: This sensor incorporates a digital I²C-compatible 2-wire serial interface, which facilitates easy integration with microcontrollers and other digital systems.
  • Low Power: Designed with power-sensitive applications in mind, the MAX7501MUA+T operates with a low supply current, making it ideal for battery-powered devices.
  • Supply Voltage Range: It operates over a wide supply voltage range of 3.0V to 5.5V, providing flexibility in system design and compatibility with various logic levels.
  • Small Form Factor: The compact µMAX package enables the sensor to fit into tight spaces, perfect for high-density PCB layouts.

Applications

  • Computers and Servers
  • Environmental Monitoring
  • Industrial Systems
  • Medical Equipment
  • Portable Electronics

The MAX7501MUA+T temperature sensor by Maxim Integrated is an excellent choice for engineers and designers looking for a reliable and precise temperature monitoring solution. Its digital output, combined with a user-friendly I²C interface, simplifies integration into a wide range of applications. Whether you're designing a sophisticated medical device, an industrial control system, or a consumer gadget, the MAX7501MUA+T provides the accuracy and efficiency needed for optimal temperature regulation and monitoring.

By choosing the MAX7501MUA+T, you are selecting a high-quality component from Maxim Integrated, a brand renowned for its innovation and excellence in the field of integrated circuits and semiconductor products.

You May Also Be Interested in

Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess