EN
  • EN
  • DE

MAX755EPA

Part No MAX755EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V PWM REG / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632248-MAX755EPA
Ultra Librarian 3D Model Ultra Librarian MAX755EPA CAD Model

Description

Maxim Integrated MAX755EPA Step-Up DC-DC Converter

The MAX755EPA from Maxim Integrated is a highly efficient, CMOS step-up DC-DC converter designed for battery-powered and low-power applications. This compact, versatile component is engineered to provide a reliable voltage conversion solution with a minimal external component count, making it ideal for portable devices.

Key Features:

  • Adjustable Output Voltage: The MAX755EPA offers an adjustable output voltage range, which can be set from 2.7V to 11V, providing flexibility for various design requirements.
  • High Efficiency: With an efficiency of up to 87%, this converter optimizes power usage, extending battery life and reducing heat generation in your application.
  • Low Quiescent Current: Its low quiescent current of 110µA (typical) during operation and 20µA in shutdown mode contributes to the overall efficiency, making it suitable for battery-conserving designs.
  • Wide Input Voltage Range: The device operates with an input voltage range of 0.7V to 5.5V, accommodating multiple battery chemistries and configurations.
  • Compact Package: The MAX755EPA is offered in an 8-pin DIP package, allowing for easy integration into space-constrained designs.

Applications:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Power Backup Systems

The MAX755EPA is designed for simplicity and ease of use, requiring only a few external components for operation, such as a diode, an inductor, and capacitors. This makes it an excellent choice for designers looking to create compact, power-efficient products without the complexity of additional circuitry. Whether you're developing the latest consumer electronics or industrial instruments, the MAX755EPA provides a reliable power conversion solution that meets the demands of modern low-power devices.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess