EN
  • EN
  • DE

MAX767REAP

Part No MAX767REAP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description STEP-DOWN POWER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number MAX767
Standard Package 44 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 632267-MAX767REAP
Ultra Librarian 3D Model Ultra Librarian MAX767REAP CAD Model

Description

Maxim Integrated MAX767REAP: High-Efficiency, Step-Up DC-DC Converters

The Maxim Integrated MAX767REAP is a high-performance, voltage step-up DC-DC converter designed to meet the needs of a wide range of applications. This device is capable of delivering an adjustable output voltage from a single low-voltage supply, making it an ideal choice for battery-powered devices, portable electronics, and other applications where efficient power conversion is essential.

One of the key features of the MAX767REAP is its high efficiency, which can reach up to 92%. This is achieved through an integrated synchronous rectifier and a pulse-frequency modulation (PFM) control scheme that helps to reduce power losses during operation. The device operates from a supply voltage as low as 2V, making it suitable for use with single-cell batteries, and can provide an output voltage up to 28V, which is adjustable via external resistors.

The MAX767REAP is designed with a compact 20-pin SSOP package, ensuring a minimal footprint on the PCB and making it a great choice for space-constrained applications. Its internal 2A MOSFET switch allows for the delivery of substantial output current, and the device also features a low quiescent current, further enhancing its efficiency when in standby mode.

Additional features of the MAX767REAP include a frequency synchronization input that allows multiple devices to operate in sync, reducing noise and potential interference in sensitive applications. It also has built-in thermal overload protection and a low-battery detector to protect both the power supply and the load from abnormal conditions.

Whether you're designing portable medical devices, handheld instruments, or any other product that requires efficient power management, the Maxim Integrated MAX767REAP offers the performance and features necessary to create a reliable and energy-efficient solution.

Overall, the MAX767REAP from Maxim Integrated stands out as a versatile and efficient step-up DC-DC converter that can help designers overcome the challenges of power management in compact, battery-powered devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess