EN
  • EN
  • DE

MAX77752BETL+T

Part No MAX77752BETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG PWR MGMT 6OUT 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Power Management - Hand-Held Devices
Voltage - Input 2.6V ~ 5.5V
Number of Outputs 6
Voltage - Output 0.8V ~ 3.975V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX77752
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 958433-MAX77752BETL+T
Ultra Librarian 3D Model Ultra Librarian MAX77752BETL+T CAD Model

Description

Maxim Integrated MAX77752BETL+T Power Management IC

The Maxim Integrated MAX77752BETL+T is a versatile and efficient power management integrated circuit (PMIC) designed to cater to the demanding needs of compact and power-sensitive applications. This PMIC is an ideal solution for portable devices, IoT applications, and various consumer electronics that require reliable power management to optimize performance and extend battery life.

Key Features

  • Input Voltage Range: With a wide input voltage range, the MAX77752BETL+T is capable of operating efficiently across various battery technologies and power supplies, ensuring consistent performance across diverse operating conditions.
  • Multiple Output Channels: It features multiple output channels, including a step-down converter, LDOs, and a charge pump, providing designers with the flexibility to power different components of their system effectively.
  • High-Efficiency Operation: The device is designed for high-efficiency operation, which helps to minimize power losses and heat generation, thus contributing to the longevity of the product it powers.
  • Programmable Current Limits: The PMIC includes programmable current limits, allowing for precise control over the power distribution to various subsystems, protecting them from potential damage due to overcurrent conditions.
  • Compact Package: Encased in a compact TQFN-28 package, the MAX77752BETL+T saves valuable board space, which is crucial for space-constrained designs.

Applications

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • IoT Devices

The MAX77752BETL+T integrates multiple power management functions into a single chip, simplifying the design process, reducing the number of external components required, and accelerating time-to-market for product developers. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices, providing a reliable power management solution that enhances the user experience by ensuring devices operate at peak efficiency.

Overall, the Maxim Integrated MAX77752BETL+T stands out as a high-performance PMIC that offers a perfect blend of efficiency, flexibility, and compactness, making it an excellent choice for designers looking to create innovative and power-conscious products.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess