EN
  • EN
  • DE

MAX77961EFV06+

Part No MAX77961EFV06+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 25VIN, 6AOUT USB-C PD BUCK-BOOST / - Converter, Battery Powered Devices Voltage Regulator IC 1 Output 30-FC2QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tray
Product Status Active
Applications Converter, Battery Powered Devices
Voltage - Input 3.5V ~ 25.4V
Number of Outputs 1
Voltage - Output -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-PowerUFQFN
Supplier Device Package 30-FC2QFN (4x4)
Base Product Number MAX77961
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353389-MAX77961EFV06+
Ultra Librarian 3D Model Ultra Librarian MAX77961EFV06+ CAD Model

Description

The Maxim Integrated MAX77961EFV06+ is a high-performance, compact power management integrated circuit (PMIC) designed to cater to the demanding needs of modern portable and wearable devices. This advanced PMIC is engineered to provide efficient power regulation, ensuring optimal performance and extended battery life for a wide range of applications.

Key Features

  • High Efficiency: The MAX77961EFV06+ boasts a high-efficiency buck-boost regulator, which ensures that the power conversion process is both smooth and energy-efficient, minimizing power loss and maximizing battery usage.
  • Small Form Factor: With its ultra-small package, this PMIC is ideal for space-constrained applications, allowing designers to maintain sleek and compact device designs without compromising on power capabilities.
  • Multiple Output Configurations: It supports various output configurations, providing flexibility in powering different components of your device, from microprocessors to peripheral sensors.
  • Integrated Protection Features: The device includes a range of built-in protection features such as over-current, over-voltage, under-voltage, and thermal protection, ensuring the safety and longevity of both the PMIC and the device it powers.

Applications

The MAX77961EFV06+ is suitable for a diverse array of applications, particularly where efficiency and space are critical. It is an excellent choice for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Wireless Headsets and Earbuds
  • Smart Home Devices

Technical Specifications

The PMIC operates over a wide input voltage range and provides a scalable output current, making it adaptable to various power requirements. It also features I2C compatibility for advanced power management control and system diagnostics.

Conclusion

In conclusion, the Maxim Integrated MAX77961EFV06+ stands out as a versatile and efficient solution for power management in compact electronic devices. Its integration of advanced features within a small footprint makes it a top choice for designers looking to enhance device performance while maintaining design aesthetics.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess