EN
  • EN
  • DE

MAX780BCAG

Part No MAX780BCAG
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PCMIA ANALOG POWER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications PCMCIA/Cardbus Switch
Current - Supply 130µA
Voltage - Supply 2.85V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number MAX780
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 214593-MAX780BCAG
Ultra Librarian 3D Model Ultra Librarian MAX780BCAG CAD Model

Description

The MAX780BCAG from Maxim Integrated is a high-performance, precision voltage regulator designed to cater to a wide array of applications requiring stable and reliable power supply. This advanced component is known for its exceptional accuracy, low dropout voltage, and robust protection features, making it an ideal choice for critical systems in sectors such as telecommunications, industrial automation, and consumer electronics.

Key Features

  • High Accuracy: The MAX780BCAG offers excellent voltage regulation, ensuring that the output remains consistent even under varying load conditions. This precision is crucial for sensitive electronic devices that require a stable power source to operate correctly.
  • Low Dropout Voltage: This regulator is designed to maintain its performance even when the difference between the input voltage and the output voltage is minimal, making it suitable for battery-powered applications where maximizing efficiency is critical.
  • Thermal Protection: The device includes built-in thermal shutdown to protect against overheating. This feature helps to prevent damage to the regulator and the connected components in case of excessive power dissipation.
  • Short-Circuit Protection: The MAX780BCAG is equipped with short-circuit protection, which safeguards the device and the load in the event of a fault condition.
  • Wide Operating Temperature Range: This voltage regulator can operate over a broad temperature range, making it suitable for use in environments with challenging thermal conditions.

Applications

The versatility of the MAX780BCAG allows it to be used in a variety of applications, including:

  • Power supplies for communication equipment
  • Automotive electronics
  • Industrial control systems
  • Portable and battery-operated devices

Technical Specifications

The MAX780BCAG operates with an input voltage range that is suitable for many different uses, and its package is designed to be easily integrated into a wide range of electronic systems. For detailed technical specifications, designers and engineers should refer to the official Maxim Integrated datasheets and application notes.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3433 $58.4031
17+ $6.8457 $116.3769
27+ $6.6318 $179.0586
36+ $6.4179 $231.0444
47+ $6.2040 $291.5880
63+ $5.5622 $350.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess