EN
  • EN
  • DE

MAX782CBX

Part No MAX782CBX
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR PWR SUPPLY CNTRLR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 5.5V ~ 30V
Number of Outputs 3
Voltage - Output 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 214598-MAX782CBX
Ultra Librarian 3D Model Ultra Librarian MAX782CBX CAD Model

Description

Maxim Integrated's MAX782CBX Power Supply Controller

The MAX782CBX from Maxim Integrated is a high-performance, multi-phase, synchronous buck power supply controller designed to deliver precise voltage regulation and high efficiency for advanced microprocessors. This power controller is an ideal solution for systems that require a reliable and efficient power supply, such as servers, workstations, and high-end desktop computers.

Featuring a proprietary multi-phase buck topology, the MAX782CBX is capable of reducing input ripple current and output voltage ripple, which results in improved system performance and reduced component size. The device's multi-phase operation not only enhances efficiency but also enables the use of smaller and lower cost capacitors and inductors compared to single-phase solutions.

The MAX782CBX is equipped with a high-speed, 5-bit digital-to-analog converter (DAC) that allows for a precise output voltage setting. This DAC is compatible with the VID codes issued by the latest microprocessors, ensuring that the output voltage can be adjusted dynamically in response to CPU load variations. This dynamic voltage adjustment helps to optimize system power consumption and thermal management.

With its integrated high-current drivers, the MAX782CBX can directly drive N-channel MOSFETs, which are known for their low on-resistance and high efficiency. The controller also features Maxim's proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme that handles wide input/output voltage ratios with ease and provides a near-instantaneous response to load transients.

Additional features of the MAX782CBX include programmable soft-start, overvoltage protection, and thermal shutdown. The overvoltage protection circuitry ensures that the output voltage does not exceed a safe threshold, thereby protecting the microprocessor and other sensitive components from potential damage. In the event of an over-temperature condition, the thermal shutdown feature will turn off the controller to prevent overheating.

The MAX782CBX comes in a compact 36-pin SSOP package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for designers looking to implement a reliable power supply in their next-generation computing systems.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1751 $60.3269
45+ $2.6057 $117.2565
69+ $2.5248 $174.2112
95+ $2.4428 $232.0660
123+ $2.3620 $290.5260
164+ $2.1171 $347.2044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess