EN
  • EN
  • DE

MAX798ESE

Part No MAX798ESE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description MAX798 STEP-DOWN CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Applications Controller, CPU
Voltage - Input 5.5V ~ 30V
Number of Outputs 2
Voltage - Output 1.6V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX798
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 632313-MAX798ESE
Ultra Librarian 3D Model Ultra Librarian MAX798ESE CAD Model

Description

Maxim Integrated MAX798ESE High-Efficiency, Low-Voltage, Step-Down DC-DC Converters

The MAX798ESE from Maxim Integrated is a high-performance, step-down DC-DC converter designed to provide a highly efficient power solution for battery-powered and low-voltage applications. With its ability to convert higher voltages to lower voltages with minimal power loss, this device is ideal for a wide range of products, including portable devices, wireless communication equipment, and embedded systems.

The MAX798ESE operates from an input voltage range of 2.7V to 5.5V, making it suitable for single-cell lithium-ion (Li-ion) batteries, as well as 3V or 5V power supplies. It delivers an adjustable output voltage from 1.25V to VIN, which allows for flexibility in powering various low-voltage circuits and systems. The output voltage is set using an external resistor divider, providing users with the ability to customize the output to meet specific requirements.

This converter features a high switching frequency of up to 500kHz, which enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply design. The MAX798ESE also offers high efficiency, which can exceed 90% under certain conditions, thereby reducing heat generation and improving battery life in portable applications.

With built-in safety features, the MAX798ESE ensures reliable operation over a range of conditions. It includes thermal shutdown, current limit, and under-voltage lockout protections. These features safeguard the device and the system it powers from damage due to overheating, overcurrent, and low input voltage scenarios.

The device is available in a space-saving 16-pin narrow SO package, making it an excellent choice for space-constrained applications. Its small footprint, combined with its high efficiency and flexible output voltage options, makes the MAX798ESE a versatile and practical solution for designers looking to optimize power management in their products.

Overall, the Maxim Integrated MAX798ESE DC-DC converter is a reliable and efficient choice for anyone needing to step down voltages in a compact, low-power, and cost-effective manner.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess