EN
  • EN
  • DE

MAX8069ESA+

Part No MAX8069ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.4% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.22V
Current - Output 5mA
Tolerance ±2.4%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX8069
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804417-MAX8069ESA+
Ultra Librarian 3D Model Ultra Librarian MAX8069ESA+ CAD Model

Description

Maxim Integrated MAX8069ESA+ Voltage Reference

The MAX8069ESA+ is a low-dropout, precision voltage reference from Maxim Integrated. This component is designed to ensure stability and accuracy in a wide array of electronic applications, making it an essential building block in the design of high-performance circuits. The MAX8069ESA+ is particularly well-suited for A/D and D/A converters, portable instrumentation, and battery-operated equipment.

Key Features:

  • Output Voltage: The device offers a precise output voltage of 2.5V, which is crucial for maintaining consistent performance in sensitive electronic systems.
  • Low Dropout Voltage: It operates with a very low dropout voltage, ensuring that the output remains stable even when the input supply voltage is close to the output voltage.
  • High Accuracy: With an initial accuracy of ±0.2% and a temperature coefficient of just 20ppm/°C, the MAX8069ESA+ provides a highly accurate reference voltage over a wide temperature range.
  • Low Power Consumption: This voltage reference is optimized for low power consumption, making it ideal for portable and battery-powered applications.
  • Package: It comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications.
  • Wide Operating Temperature Range: The device is functional over a broad operating temperature range of -40°C to +85°C, allowing for reliable operation in diverse environmental conditions.

Applications:

  • Data Conversion
  • Portable Instrumentation
  • Battery-Operated Devices
  • Power Supply Monitoring
  • Industrial Control Systems

The MAX8069ESA+ voltage reference is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. Its precision and low power consumption make it a versatile choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess