EN
  • EN
  • DE

MAX828EPA

Part No MAX828EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHED-CAPACITOR VOLTAGE INVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 5.5V
Base Product Number MAX828
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 925676-MAX828EPA
Ultra Librarian 3D Model Ultra Librarian MAX828EPA CAD Model

Description

Maxim Integrated MAX828EPA Voltage Converter

The Maxim Integrated MAX828EPA is a high-efficiency, low-power, CMOS charge-pump voltage converter that delivers a fixed inverted output from a positive input voltage. Designed to be a versatile component in various electronic applications, the MAX828EPA is capable of driving up to 100mA of output current, making it suitable for small displays, sensors, and other low-power devices.

This voltage converter operates over a wide input voltage range of +2.5V to +5.5V, which makes it compatible with most standard logic levels and battery-operated circuits. The device features a high switching frequency of 12kHz, which allows the use of small, low-cost capacitors while maintaining low ripple and low noise performance.

The MAX828EPA is housed in an 8-pin DIP (Dual In-line Package) that offers through-hole mounting, providing ease of integration into existing designs. Its compact size and pin configuration are designed for straightforward implementation into a wide array of products without significant board rework.

One of the key advantages of the MAX828EPA is its low quiescent current, which is typically 120µA, making it an excellent choice for battery-powered applications where power efficiency is crucial. Additionally, the device includes thermal shutdown protection and short-circuit protection, ensuring reliable operation and longevity of the product it is used in.

Applications for the MAX828EPA are diverse and include but are not limited to, LCD bias supplies, portable equipment, battery-powered devices, and small power supplies. Its ability to provide a stable inverted voltage output makes it a handy component for designers looking to create compact and energy-efficient electronic systems.

In summary, the Maxim Integrated MAX828EPA voltage converter is a reliable, efficient solution for generating an inverted voltage rail in a variety of electronic applications. Its ease of use, combined with its protective features and low-power consumption, makes it an excellent choice for designers seeking to enhance the performance and efficiency of their products.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6512 $58.6048
10+ $12.0224 $120.2240
15+ $11.6459 $174.6885
21+ $11.2705 $236.6805
27+ $10.8951 $294.1677
36+ $9.7678 $351.6408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess