The MAX843ISA+ is a highly efficient, compact, and versatile voltage converter from Maxim Integrated designed to cater to a wide array of applications requiring voltage conversion. This device is well-suited for both commercial and industrial applications, providing a reliable solution for voltage scaling in compact electronics.
Key Features
- Integrated Oscillator: The MAX843ISA+ comes with an onboard oscillator, eliminating the need for external frequency-setting components and simplifying the design process.
- Adjustable Output: It offers an adjustable output voltage feature, which allows designers to customize the output according to the specific needs of their application.
- High Efficiency: Designed for efficiency, this voltage converter minimizes power loss during operation, making it ideal for battery-powered devices.
- Low Quiescent Current: The device boasts a low quiescent current, which helps in extending battery life in portable applications.
- Compact Sizing: Its small form factor (SO-8 package) makes it perfect for space-constrained applications.
Applications
The MAX843ISA+ voltage converter is suitable for a variety of electronic devices, including but not limited to:
- Battery-Powered Devices
- Portable Instruments
- Handheld Consumer Electronics
- Embedded Systems
- Power Supply Modules
Technical Specifications
The technical specifications of the MAX843ISA+ make it a robust choice for designers looking for a reliable voltage conversion solution:
- Package Type: SO-8
- Operating Temperature Range: -40°C to +85°C
- Input Voltage Range: 2V to 16.5V
- Output Voltage Range: Adjustable
- Switching Frequency: Integrated oscillator with a frequency of 12kHz (typical)
With its combination of flexibility, efficiency, and compact design, the MAX843ISA+ from Maxim Integrated stands out as a top choice for engineers and designers looking to integrate a reliable voltage converter into their projects.