EN
  • EN
  • DE

MAX843ISA-T

Part No MAX843ISA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG GAASFET BIAS -2V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Charge Pump, Cellular Telephone Transmitter
Voltage - Input 2.5 V to 10 V
Number of Outputs 1
Output Voltage -2V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074045-MAX843ISA-T
Ultra Librarian 3D Model Ultra Librarian MAX843ISA-T CAD Model

Description

MAX843ISA-T: Voltage Inverter by Maxim Integrated

The MAX843ISA-T is a highly efficient, compact, and reliable voltage inverter designed by Maxim Integrated. This device is tailored to convert a positive voltage in the range of +1.5V to +5.5V to the corresponding negative voltage, making it an ideal solution for applications requiring a small, negative supply voltage generated from a positive input.

Featuring a unique, charge-pump inverter topology, the MAX843ISA-T can deliver up to 25mA of output current, ensuring sufficient power for a variety of low-power applications. The high switching frequency of the internal oscillator, 35kHz minimum, allows for the use of small, cost-effective capacitors while maintaining low power consumption and minimal ripple on the output voltage.

The MAX843ISA-T comes in a space-saving 8-pin SOIC package, making it suitable for space-constrained designs. Its compact size, combined with a high level of integration, reduces the external component count, thereby simplifying the design process and accelerating time-to-market for end products.

One of the key features of the MAX843ISA-T is its low quiescent current, which is typically 120µA, making it an excellent choice for battery-powered devices where power efficiency is critical. Additionally, the device offers thermal overload protection, ensuring reliable operation under a wide range of environmental conditions.

The MAX843ISA-T is versatile and can be used in a variety of applications, including but not limited to, battery-powered devices, portable equipment, and any system requiring a negative supply voltage for operational amplifiers, data converters, and display electronics.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX843ISA-T, providing designers with a dependable voltage inverter solution that meets the stringent requirements of modern electronic devices.

In summary, the MAX843ISA-T from Maxim Integrated is an exceptional choice for designers looking to implement a negative voltage supply with high efficiency, minimal external components, and a small footprint.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess