EN
  • EN
  • DE

MAX8510EXK16-TG0E9

Part No MAX8510EXK16-TG0E9
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Win Source Part Number 312216-MAX8510EXK16-TG0E9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8510EXK16-TG0E9 CAD Model

Description

Maxim Integrated MAX8510EXK16-TG0E9 Low-Dropout Linear Regulator

The MAX8510EXK16-TG0E9 is a high-performance, low-dropout linear regulator (LDO) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This LDO is specifically engineered to deliver a stable and precise voltage supply while maintaining high efficiency and low power dissipation, making it an ideal choice for sensitive electronic devices that require a consistent power source.

Key Features

  • High Accuracy: The MAX8510EXK16-TG0E9 offers excellent voltage accuracy, ensuring that the output remains within a tight range of the specified voltage, which is critical for the reliable operation of sensitive circuits.
  • Low Dropout Voltage: This LDO is designed to operate with a minimal difference between the input and output voltages, allowing for better performance even when the supply voltage is close to the output voltage.
  • Thermal Protection: With built-in thermal shutdown, the device is protected from overheating, which enhances its reliability and longevity.
  • Low Ground Current: The low ground current feature of this LDO helps in conserving battery life in portable applications by reducing the amount of current drawn from the source.
  • Wide Operating Temperature Range: Suitable for a variety of environments, the MAX8510EXK16-TG0E9 operates effectively across a wide temperature range.

Applications

The MAX8510EXK16-TG0E9 is versatile and can be used in a broad spectrum of applications. It is particularly suitable for battery-powered devices, portable consumer electronics, and any application where power efficiency is paramount. Its precise voltage regulation also makes it an excellent choice for microcontrollers, DSPs, and other digital and analog ICs that require a stable power supply.

Package and Availability

This LDO comes in a compact, 5-pin SC70 package, which is ideal for space-constrained applications. The MAX8510EXK16-TG0E9 is part of Maxim Integrated's commitment to providing power management solutions that combine performance with miniaturization, catering to the evolving needs of modern electronic devices.

For engineers and designers looking for a reliable and efficient voltage regulator solution, the MAX8510EXK16-TG0E9 from Maxim Integrated stands out as a top choice, blending precision, power-saving features, and robust protection in a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess