EN
  • EN
  • DE

MAX8546EUB-TG05

Part No MAX8546EUB-TG05
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829996-MAX8546EUB-TG05
Ultra Librarian 3D Model Ultra Librarian MAX8546EUB-TG05 CAD Model

Description

Maxim Integrated MAX8546EUB-TG05 Product Overview

The MAX8546EUB-TG05 is a high-performance, low-voltage linear regulator designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and efficient component is engineered to deliver a precise voltage supply for a wide array of electronic applications, ensuring stability and reliability for your circuit designs.

Key Features

  • Output Voltage: The MAX8546EUB-TG05 offers an adjustable output voltage range, providing the flexibility needed to cater to various design requirements.
  • High Accuracy: This regulator maintains a high level of accuracy, boasting a low dropout voltage that ensures a stable output even when the input voltage is close to the output voltage.
  • Low Quiescent Current: It features a low quiescent current, which makes it an ideal choice for battery-powered devices where power conservation is critical.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and connected components from potential damage due to overheating.
  • Package Type: The MAX8546EUB-TG05 comes in a microMAX-10 package, which is known for its small footprint, making it suitable for space-constrained applications.

Applications

The versatility of the MAX8546EUB-TG05 allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebook computers
  • Cellular phones
  • PDAs and handheld devices
  • Wireless LAN devices

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX8546EUB-TG05 meets the highest standards of performance and reliability. Each component is rigorously tested to ensure it performs to specifications even under the most demanding conditions.

Conclusion

With its combination of adjustable output voltage, high accuracy, low quiescent current, thermal protection, and a compact package, the MAX8546EUB-TG05 from Maxim Integrated stands out as a prime solution for designers seeking a reliable and efficient voltage regulator for their next project.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess