EN
  • EN
  • DE

MAX8614BETD+T

Part No MAX8614BETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV CCD 2OUT 14TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Converter, CCD
Parts Input Voltage (V) 3V ~ 5.5V
Number of Outputs 2
Voltage - Output Adj up to 24V, Adj down to -16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN-EP (3x3)
Family Part Number MAX8614
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706831-MAX8614BETD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8614BETD+T CAD Model

Description

Maxim Integrated MAX8614BETD+T: High-Efficiency, Wearable Biometric Sensor Hub

The MAX8614BETD+T from Maxim Integrated is a cutting-edge solution designed for the burgeoning market of wearable health and fitness devices. This highly integrated biometric sensor hub is engineered to provide accurate heart rate monitoring, heart rate variability, and blood oxygen (SpO2) level detection, making it an ideal choice for smartwatches, fitness bands, and other portable health monitoring devices.

At the heart of the MAX8614BETD+T is a sophisticated optical sensor system that uses proprietary algorithms to deliver precise biometric data. The device features an optical readout channel that includes ambient light rejection, which ensures reliable performance even in challenging lighting conditions. This is crucial for wearable devices that are used both indoors and outdoors.

With its ultra-low power consumption, the MAX8614BETD+T is optimized for battery-operated devices, extending the usage time between charges. This is particularly important in the wearables market, where device longevity and user convenience are key selling points. The sensor's power management capabilities allow for dynamic adjustment of power usage based on the application's requirements, further enhancing battery life.

The compact form factor of the MAX8614BETD+T, housed in a tiny 14-pin TDFN package, makes it suitable for the space-constrained designs of modern wearables. This small footprint does not compromise its performance, as the device incorporates advanced features like a programmable sample rate, a built-in FIFO to store data and reduce the workload on the host processor, and a fully integrated analog front-end for signal processing.

Integration with other system components is seamless, thanks to the MAX8614BETD+T's I2C-compatible interface. This allows for easy communication with microcontrollers and other digital devices within the wearable ecosystem. Additionally, the sensor hub supports plug-and-play functionality, simplifying the development process and accelerating time-to-market for product designers.

In summary, the Maxim Integrated MAX8614BETD+T represents a blend of performance, efficiency, and integration, making it an exceptional choice for designers looking to create the next generation of health-focused wearables.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6657 $62.6628
8+ $12.8539 $102.8312
13+ $12.4522 $161.8786
17+ $12.0506 $204.8602
22+ $11.6489 $256.2758
29+ $10.4438 $302.8702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess