The MAX8630WETD25+ is a high-performance, integrated power-management IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular model is engineered to provide a compact and efficient solution for power regulation in various electronic devices, particularly those requiring multiple power rails with high levels of integration.
Key Features
- Multiple Outputs: The device includes a synchronous step-down regulator, a linear regulator, and a supervisory circuit, offering a multifaceted power solution.
- High Efficiency: The synchronous step-down regulator operates with high efficiency, which is crucial for prolonging battery life in portable applications.
- Adjustable Output: The output voltages are adjustable, providing design flexibility to meet the needs of various applications.
- Power Sequencing: Integrated power sequencing simplifies system design by ensuring that voltage rails come up in the correct order.
- Compact Form Factor: The device comes in a tiny, thermally efficient TDFN package, making it suitable for space-constrained applications.
Applications
The MAX8630WETD25+ is ideal for a wide range of applications that require reliable and efficient power management. These include:
- Portable and battery-powered devices
- Smartphones and tablets
- Wireless and IoT devices
- Medical devices
- GPS and navigation systems
Technical Specifications
- Package: 14-TDFN-EP (3x3)
- Operating Temperature: -40°C to +85°C
- Voltage - Input (Min): 2.5V
- Voltage - Input (Max): 5.5V
- Number of Outputs: 2
- Output Configuration: Positive
Overall, the MAX8630WETD25+ from Maxim Integrated offers a versatile and efficient power management solution that can be integrated into a multitude of electronic systems, ensuring optimal performance and longevity.