EN
  • EN
  • DE

MAX8630ZTD20

Part No MAX8630ZTD20
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706850-MAX8630ZTD20
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8630ZTD20 CAD Model

Description

Maxim Integrated MAX8630ZTD20: High-Efficiency LED Driver

The MAX8630ZTD20, from Maxim Integrated, is a cutting-edge LED driver designed to provide a highly efficient power management solution for portable devices. This compact and versatile integrated circuit is capable of driving multiple LEDs, making it an ideal choice for applications requiring backlighting or indicator lights, such as mobile phones, personal media players, and handheld gaming devices.

At the heart of the MAX8630ZTD20's design is a step-up converter with an internal switch and a current-sink regulator that ensures a constant current supply to the LEDs, thus maintaining consistent brightness and enhancing the user experience. The device supports a wide input voltage range, typically from 2.6V to 5.5V, allowing it to operate efficiently with single-cell lithium-ion batteries or other standard power sources.

One of the key features of the MAX8630ZTD20 is its ability to achieve high efficiency, which is crucial for battery-powered devices where power conservation is paramount. With an efficiency rate that can reach up to 92%, this LED driver minimizes power loss and extends battery life, while its 1MHz fixed-frequency operation helps to reduce the size of external components, such as inductors and capacitors, saving valuable board space.

The device also boasts a comprehensive set of safety features, including overvoltage protection, thermal shutdown, and open/short LED detection, which contribute to the reliable and safe operation of the end product. Additionally, the MAX8630ZTD20 offers a fully programmable dimming control, enabling precise adjustment of LED brightness through either a PWM signal or a direct I2C-compatible interface. This flexibility allows designers to easily integrate the driver into a wide range of lighting schemes.

Available in a compact, 20-pin TQFN package, the MAX8630ZTD20 is designed with space-constrained applications in mind. Its small footprint, combined with Maxim Integrated's commitment to high-quality and performance, makes this LED driver a top choice for engineers and designers looking to enhance their products with efficient, reliable, and user-friendly lighting solutions.

For more information, datasheets, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess