EN
  • EN
  • DE

MAX8640YEXT25+

Part No MAX8640YEXT25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 2.5V 0.5A SYNC SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 500mA
Frequency - Switching 1.7MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 207596-MAX8640YEXT25+
Ultra Librarian 3D Model Ultra Librarian MAX8640YEXT25+ CAD Model

Description

Maxim Integrated MAX8640YEXT25+ Voltage Regulator

The MAX8640YEXT25+ is a high-efficiency, low-noise, synchronous step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and powerful voltage regulator is engineered to deliver a fixed output voltage of 2.5V from a wide input voltage range of 2.5V to 5.5V, making it an ideal choice for battery-powered devices and portable applications where space and power efficiency are critical.

With its ability to supply up to 300mA of output current, the MAX8640YEXT25+ is well-suited for powering sensitive RF and analog circuits that require a stable and clean power supply. The device's high switching frequency of 2MHz allows for the use of small, low-cost ceramic capacitors and inductors, further minimizing the overall footprint and cost of the power supply solution.

One of the key features of the MAX8640YEXT25+ is its low quiescent current, which significantly extends battery life in portable applications by reducing the amount of power drawn when the device is in standby mode. Additionally, the regulator offers a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.

The MAX8640YEXT25+ also boasts excellent transient response and output accuracy, which are essential for maintaining stable voltage levels in the face of varying loads. This stability is critical for maintaining the performance and reliability of sensitive electronic components.

The device is equipped with a range of protective features to ensure safe operation under various conditions. These include over-temperature protection, under-voltage lockout, and short-circuit protection. The MAX8640YEXT25+ is available in a compact, 6-pin thin SOT23 package, which is ideal for space-constrained applications.

Overall, the MAX8640YEXT25+ from Maxim Integrated is a versatile and reliable voltage regulator that offers a balance of efficiency, low noise, and small size, making it an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8516 $55.5480
70+ $1.5193 $106.3510
105+ $1.4718 $154.5390
145+ $1.4244 $206.5380
185+ $1.3769 $254.7265
245+ $1.2344 $302.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess