EN
  • EN
  • DE

MAX8660BETL+T

Part No MAX8660BETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC POWER MGMT XSCALE 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (4)
Purpose Any Function
Number of Outputs 8
Frequency - Switching 2MHz
Voltage/Current - Output 1 Selectable, 1.2A
Voltage/Current - Output 2 Selectable, 900mA
Voltage/Current - Output 3 1.4V, 1.6A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.6 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 107612-MAX8660BETL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8660BETL+T CAD Model

Description

Maxim Integrated MAX8660BETL+T: Power Management IC

The MAX8660BETL+T from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding power requirements of portable and handheld devices. This IC is engineered to deliver high efficiency and reliability, making it an ideal solution for space-constrained applications requiring multiple power domains.

Key Features

  • Integrated Power Solution: The MAX8660BETL+T integrates multiple regulators in a single package, simplifying the power supply design for complex systems.
  • High Efficiency: With advanced power management technology, this IC ensures efficient power conversion, which is crucial for extending battery life in portable devices.
  • Versatile Power Outputs: It offers various output voltages, supporting the diverse power needs of modern electronics.
  • Small Footprint: The compact TQFN package is designed to occupy minimal board space, a critical feature for portable electronics.

Applications

The MAX8660BETL+T is versatile enough to be used in a range of applications, particularly where multiple voltage rails and efficient power management are necessary. Common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Portable Medical Devices

Technical Specifications

  • Package: TQFN-40
  • Operating Temperature: -40°C to +85°C
  • Input Voltage Range: Suitable for battery-powered applications
  • Multiple Output Voltages: Configurable to meet system requirements

Maxim Integrated's MAX8660BETL+T stands out for its integration of multiple power management functions into a single IC, offering designers a compact, efficient, and reliable solution. The combination of its small size, high efficiency, and versatile output options makes it an excellent choice for the next generation of portable devices.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0044 $60.0660
36+ $3.2860 $118.2960
55+ $3.1832 $175.0760
75+ $3.0804 $231.0300
97+ $2.9787 $288.9339
130+ $2.6704 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess