EN
  • EN
  • DE

MAX8661E

Part No MAX8661E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706876-MAX8661E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8661E CAD Model

Description

Maxim Integrated's MAX8661E: High-Efficiency Power-Management IC

The MAX8661E from Maxim Integrated is a versatile and high-efficiency power-management integrated circuit (IC) designed to meet the demanding power requirements of modern portable devices. This advanced IC is tailored to provide a comprehensive power solution for applications such as smartphones, portable media players, and other handheld electronics that require efficient power management to extend battery life and optimize performance.

Key Features of MAX8661E

  • Multiple Regulated Outputs: The MAX8661E includes several high-efficiency step-down converters, linear regulators, and a SIM card supply, ensuring a wide range of voltages and currents to power various components within the device.
  • High Efficiency: With its advanced power conversion technology, the MAX8661E achieves high efficiency, which is critical for prolonging battery life in portable devices.
  • Integrated Battery Charger: The device features an integrated single-cell Li+ battery charger with Smart Power Selector™, allowing the system to operate with a dead or missing battery while simultaneously charging the battery.
  • Flexible Power Sequencing: The IC allows for programmable power sequencing, providing designers with the flexibility to meet specific system startup requirements.
  • Small Footprint: The MAX8661E comes in a compact package, making it an ideal solution for space-constrained applications.

Performance and Applications

The MAX8661E stands out for its ability to deliver a high level of integration, minimizing the need for external components and simplifying the design process. Its high switching frequency allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size and cost.

Due to its comprehensive feature set and high efficiency, the MAX8661E is an excellent choice for designers looking to create sophisticated power management systems that do not compromise on performance or battery life. Whether it's for multimedia devices, GPS units, or other portable gadgets, the MAX8661E is engineered to provide a reliable and efficient power management solution that enhances the user experience by enabling longer operation times and improved functionality.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess