Product Overview: MAX4583EAP from Maxim Integrated
The MAX4583EAP is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated that comes in a 20-pin SSOP package. This device is designed to provide precision signal routing for analog and digital signals in a wide range of applications, from data acquisition systems to communication equipment.
Key Features
- Low On-Resistance: The MAX4583EAP features a low on-resistance of 100 ohms max, which minimizes signal distortion and ensures excellent signal integrity.
- Single-Supply Operation: This multiplexer operates from a single +3V to +5V supply, making it ideal for portable and battery-powered applications.
- Low Power Consumption: With a quiescent current of only 1µA max, the MAX4583EAP is highly energy-efficient, which helps to extend battery life in portable devices.
- High Off-Isolation: The device provides high off-isolation of -75dB at 1MHz, which prevents signal leakage between channels and maintains signal fidelity.
- ESD Protection: The MAX4583EAP is equipped with ESD protection diodes to all computer and analog signal lines, ensuring robustness and reliability in harsh environments.
Applications
The versatile nature of the MAX4583EAP allows it to be used in a variety of applications, including:
- Audio and Video Signal Routing
- Data Acquisition Systems
- Communication Systems
- Medical Equipment
- Test Equipment and Instrumentation
Technical Specifications
The MAX4583EAP boasts several technical specifications that make it a top choice for designers:
- Supply Voltage Range: +3V to +5V
- On-Resistance: 100 ohms max
- On-Resistance Match Between Channels: 4 ohms max
- Total Harmonic Distortion: 0.02% max
- Operating Temperature Range: -40°C to +85°C
With its combination of low on-resistance, low power consumption, and high off-isolation, the MAX4583EAP from Maxim Integrated is a reliable and efficient choice for any application requiring high-quality analog multiplexing.