EN
  • EN
  • DE

MAX8698EWO+

Part No MAX8698EWO+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX869
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 882524-MAX8698EWO+
Ultra Librarian 3D Model Ultra Librarian MAX8698EWO+ CAD Model

Description

Maxim Integrated's MAX8698EWO+ High-Efficiency Power Management IC

The MAX8698EWO+ is a versatile and high-efficiency power management integrated circuit (PMIC) designed by Maxim Integrated to cater to a wide range of portable and handheld devices. This advanced power solution is engineered to provide multiple regulated voltages, ensuring efficient power management for applications such as smartphones, tablets, and other compact electronics.

At the heart of the MAX8698EWO+ lies its ability to deliver power through a combination of DC-DC converters and low-dropout regulators (LDOs). The PMIC features a synchronous buck converter, which is responsible for converting higher input voltages to lower output voltages with minimal power loss, making it exceptionally suitable for battery-powered devices where energy efficiency is paramount.

The MAX8698EWO+ also includes multiple LDOs that provide stable and noise-free voltage rails, essential for powering sensitive components like microprocessors, memory, and sensors. These LDOs are designed to maintain a constant output voltage even when there are fluctuations in the input voltage or variations in the load, which helps to ensure reliable performance of the end device.

One of the key benefits of the MAX8698EWO+ is its small form factor. The compact package allows designers to minimize the footprint on the PCB, thereby providing more space for other critical components or enabling the creation of smaller, more portable devices. Additionally, the PMIC is equipped with a range of protection features, including over-temperature protection, over-current protection, and under-voltage lockout, which contribute to the longevity and stability of the end product.

Furthermore, the MAX8698EWO+ supports flexible power sequencing, which is crucial for systems that require specific power-up and power-down procedures. This feature allows designers to program the order in which the different voltage rails become active, ensuring proper system operation and reducing the risk of damage to the components.

Overall, the MAX8698EWO+ from Maxim Integrated is a comprehensive power management solution that combines efficiency, versatility, and a small footprint, making it an ideal choice for designers looking to optimize the power architecture of their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2132 $57.8376
44+ $2.6357 $115.9708
68+ $2.5537 $173.6516
94+ $2.4717 $232.3398
121+ $2.3885 $289.0085
162+ $2.1425 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess