EN
  • EN
  • DE

MAX8716ETG

Part No MAX8716ETG
Manufacturer Maxim Integrated
Description Interleaved High-Efficiency, Dual Power-Supply Controllers for Notebook Computers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215174-MAX8716ETG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8716ETG CAD Model

Description

The MAX8716ETG from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver precision voltage regulation and impressive efficiency. This advanced power solution is ideal for portable devices, where extending battery life while minimizing space is crucial. With its compact size and robust feature set, the MAX8716ETG stands out as a versatile component in power management applications.

Key Features

  • High Efficiency: The device operates with an efficiency that can exceed 90%, reducing power loss and improving battery life in portable applications.
  • Wide Input Voltage Range: Capable of handling input voltages from 2.6V to 5.5V, making it suitable for a variety of battery configurations and power sources.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, allowing for precise regulation tailored to the needs of the load.
  • Low Quiescent Current: The MAX8716ETG's quiescent current is ultra-low, further conserving battery life when in standby mode.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Compact Package: Available in a 24-pin thin QFN package, it occupies minimal space on the PCB, which is critical for space-constrained applications.

Applications

The MAX8716ETG is suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and accessories
  • GPS units
  • Handheld medical devices

Conclusion

Maxim Integrated's MAX8716ETG is a highly efficient, low-voltage step-down converter that offers design flexibility through its adjustable output voltage and wide input range. Its high efficiency, low quiescent current, and compact packaging make it an excellent choice for designers looking to optimize power management in their portable and space-sensitive applications. With built-in protections, the MAX8716ETG ensures reliable operation, making it a trusted solution for your power conversion needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess