EN
  • EN
  • DE

MAX8732AEEI

Part No MAX8732AEEI
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Power Supply Controller 28-Pin QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Radiation Hardening No
RoHS Compliant
Win Source Part Number 999656-MAX8732AEEI
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8732AEEI CAD Model

Description

The MAX8732AEEI is a high-performance, step-down controller designed by Maxim Integrated, renowned for their expertise in developing integrated circuits for the analog and mixed-signal markets. This advanced power management IC is specifically engineered to meet the rigorous demands of portable and compact electronic devices such as laptops, ultrabooks, and other mobile computing devices.

Key Features

  • High Efficiency: The MAX8732AEEI boasts an efficient synchronous-rectified buck topology, which significantly reduces power loss and improves overall system efficiency, crucial for extending battery life in portable applications.
  • Flexible Voltage Options: It supports adjustable output voltage, enabling designers to customize the voltage settings to match specific requirements of the powered device, ensuring compatibility and optimal performance.
  • Dual-Phase Operation: With its dual-phase operation, the MAX8732AEEI provides excellent load transient response and reduces the required input and output capacitance, leading to a smaller and more cost-effective design.
  • Integrated MOSFET Drivers: The inclusion of internal MOSFET drivers helps to minimize external component count, which in turn reduces board space and overall system complexity.
  • Quick-PWM™ Mode: The Quick-PWM™ mode ensures fast transient response, a critical feature for maintaining voltage stability during sudden changes in load, such as when a laptop switches between battery and AC power.

Applications

The MAX8732AEEI is ideal for a variety of applications where efficient power conversion and small form factor are essential. Its primary use is in CPU core power supplies, but it is also well-suited for graphics cards, memory power supplies, and other embedded systems requiring a stable and efficient power supply.

Technical Specifications

  • Input Voltage Range: 5V to 24V
  • Output Voltage Range: Adjustable
  • Package Type: QSOP-28
  • Operating Temperature Range: -40°C to +85°C

In summary, the MAX8732AEEI from Maxim Integrated is a versatile and efficient solution for modern power management challenges. Its robust feature set and compact design make it an excellent choice for designers looking to enhance the performance and battery life of their portable electronic devices.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess