EN
  • EN
  • DE

MAX8744ETJ+TG51

Part No MAX8744ETJ+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX874
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 215321-MAX8744ETJ+TG51
Ultra Librarian 3D Model Ultra Librarian MAX8744ETJ+TG51 CAD Model

Description

Maxim Integrated MAX8744ETJ+TG51

The MAX8744ETJ+TG51 from Maxim Integrated is a highly efficient, multiphase, synchronous buck controller designed specifically for precision voltage regulation in notebook computers and other portable electronic devices. This advanced power management integrated circuit (IC) is engineered to provide a cost-effective solution for systems requiring low-voltage, high-current power supplies.

Featuring a proprietary current-mode control architecture, the MAX8744ETJ+TG51 offers excellent transient response, which is critical for maintaining stable voltages during sudden changes in load. The device supports multiple phases, which can be paralleled to deliver higher currents with improved thermal management and reduced ripple currents in the output capacitors and inductors. This results in increased efficiency and the ability to use smaller passive components, saving valuable space on the PCB.

The IC operates over a wide input voltage range, making it versatile for various applications. It includes an array of protective features such as overvoltage protection, undervoltage protection, and thermal shutdown to ensure the longevity and reliability of the end product. The MAX8744ETJ+TG51 also boasts a high switching frequency which allows for the use of smaller inductors and capacitors, further minimizing the solution size and cost.

One of the key benefits of the MAX8744ETJ+TG51 is its Quick-PWM™ quick-response, constant-on-time PWM control scheme. This feature maintains a constant switching frequency at heavy loads and reduces the switching frequency to improve efficiency at light loads. It also simplifies loop compensation, reducing the number of external components needed.

The device is available in a 32-pin thin QFN package with exposed pad (EP) which enhances its thermal performance. Its footprint compatibility with other products in the same family allows for easy scalability and design reuse across different power levels and applications.

In summary, the MAX8744ETJ+TG51 is a sophisticated power solution that offers high efficiency, robust protection features, and design flexibility, making it an ideal choice for designers seeking to optimize power management in compact, high-performance electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5419 $58.8771
22+ $5.3673 $118.0806
34+ $5.1998 $176.7932
46+ $5.0323 $231.4858
60+ $4.8649 $291.8940
80+ $4.3613 $348.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess