EN
  • EN
  • DE

MAX8778ETJ+TS

Part No MAX8778ETJ+TS
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 312354-MAX8778ETJ+TS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8778ETJ+TS CAD Model

Description

Maxim Integrated's MAX8778ETJ+TS: Efficient Power-Management Solution

The MAX8778ETJ+TS is a high-performance, versatile power-management integrated circuit (PMIC) developed by Maxim Integrated. Designed to cater to a wide array of applications, this chip stands out for its efficiency, reliability, and integration, making it an ideal choice for designers looking to optimize power consumption and enhance the performance of their systems.

Key Features

  • High Efficiency: The MAX8778ETJ+TS is engineered to provide high-efficiency power conversion, which helps in reducing heat dissipation and improving battery life in portable devices.
  • Flexible Power Supply: It supports a broad input voltage range, allowing it to be used in various applications, from battery-powered devices to systems connected to higher voltage sources.
  • Multiple Output Channels: This PMIC features multiple output channels, each of which can be individually programmed and controlled to meet the specific power requirements of different system components.
  • Integrated Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, and thermal protection, ensuring the safety and longevity of the end application.

Applications

The MAX8778ETJ+TS is suitable for a wide range of applications, particularly where efficient power management is crucial. It is commonly used in:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Networking Equipment

Technical Specifications

With its compact 32-pin TQFN package, the MAX8778ETJ+TS offers a space-saving solution without compromising on functionality. The operating temperature range of -40°C to +85°C ensures that the device can withstand extreme conditions, making it suitable for industrial as well as consumer applications.

Conclusion

The MAX8778ETJ+TS from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, versatility, and protection features makes it a top choice for engineers and designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess