EN
  • EN
  • DE

MAX883CPA

Part No MAX883CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 8DIP / 5V/3.3V or Adjustable, Low-Dropout, Low IQ, 200mA Linear Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Voltage - Output (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Maximum Dropout Voltage 0.44V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 15μA
Current - Supply (Maximum) 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series MAX883
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812618-MAX883CPA
Ultra Librarian 3D Model Ultra Librarian MAX883CPA CAD Model

Description

The MAX883CPA is a highly reliable and efficient voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This regulator is part of the MAX883 series and comes in an 8-pin DIP (Dual In-line Package) configuration, making it suitable for a wide range of electronic applications, including but not limited to consumer electronics, industrial control systems, and communication devices.

Key Features

  • Output Voltage: The MAX883CPA provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, which means it can maintain a constant output voltage even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered devices.
  • High Accuracy: This regulator offers high voltage accuracy, which is critical for maintaining the performance and longevity of electronic circuits.
  • Thermal Protection: The device includes built-in thermal protection to prevent damage from overheating, enhancing its reliability and safety.
  • Current Limiting: It also has current limiting capabilities, which protect the regulator and the load from damage due to excessive current.

Applications

The MAX883CPA's versatile features make it suitable for a variety of applications, such as:

  • Portable Devices
  • Microprocessor Power Supplies
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Consumer Electronics

Technical Specifications

Parameter Value
Package Type 8-Pin DIP
Output Voltage Fixed
Dropout Voltage Low
Thermal Protection Yes
Current Limiting Yes

Overall, the Maxim Integrated MAX883CPA voltage regulator is a top choice for engineers and designers looking for a reliable power management solution that offers both precision and durability.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4839 $59.2263
41+ $2.8586 $117.2026
63+ $2.7692 $174.4596
87+ $2.6800 $233.1600
112+ $2.5906 $290.1472
150+ $2.3226 $348.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess