EN
  • EN
  • DE

MAX8842ELT+T

Part No MAX8842ELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 4.5V
Dropout Voltage-Max 0.12V @ 120mA (Typ)
Output Current 150mA
Operating Supply Current 90μA
PSRR 72dB to 46dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 4.5 V
Voltage - Dropout (Typical) 0.12V @ 120mA
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 022226-MAX8842ELT+T
Ultra Librarian 3D Model Ultra Librarian MAX8842ELT+T CAD Model

Description

Maxim Integrated MAX8842ELT+T: High-Efficiency, Low-IQ, Main Power-Supply Controllers for Notebook Computers

The MAX8842ELT+T from Maxim Integrated is a cutting-edge power-supply controller specifically designed to meet the demanding needs of notebook computers. This small, high-efficiency component plays a crucial role in managing the main power supply, ensuring that the system operates reliably and efficiently under various load conditions.

Key Features

  • High Efficiency: The MAX8842ELT+T is engineered to maximize power efficiency, which is essential for extending battery life in portable devices such as laptops.
  • Low Quiescent Current (IQ): With its low quiescent current, this controller helps to minimize standby power consumption, a critical factor for battery-powered applications.
  • Flexible Power Management: It offers a range of features for flexible power management, including soft-start capability to reduce inrush current during startup, and a power-good output to provide system feedback.
  • Compact Design: The device comes in a tiny, lead-free, 6-pin thin DFN package, which is ideal for space-constrained applications.
  • Protection Features: The MAX8842ELT+T includes a comprehensive suite of protection features such as overvoltage, undervoltage, and thermal shutdown to ensure the safety and longevity of the notebook's power system.

Applications

This controller is primarily used in notebook computers, but its versatility makes it suitable for a wide range of portable electronics that require efficient power management. Its robust feature set allows designers to implement a reliable power supply circuit that can withstand the rigors of daily use.

Technical Specifications

  • Input Voltage Range: 5.5V to 28V
  • Output Voltage: Adjustable
  • Package Type: 6-Pin Thin DFN
  • Operating Temperature Range: -40°C to +85°C

The MAX8842ELT+T represents Maxim Integrated's commitment to providing innovative, high-quality power management solutions that address the evolving needs of modern portable electronics. With its combination of high efficiency, low quiescent current, and robust protection features, it stands as a top choice for notebook computer manufacturers looking to enhance their products' performance and user experience.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess