EN
  • EN
  • DE

MAX884EPA+

Part No MAX884EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 11.5V
Min/Fixed Output Voltage 1.25V (3.3V)
Maximum Output Voltage 11V
Maximum Dropout Voltage 0.64V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 15μA
Maximum Supply Current 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX884
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707034-MAX884EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX884EPA+ CAD Model

Description

The MAX884EPA+ is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This component is engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications requiring consistent power.

Key Features

  • Output Voltage: The MAX884EPA+ provides a fixed output voltage, ensuring a stable and reliable power supply for your circuits.
  • Low Dropout: It features a low dropout voltage, which enables it to maintain regulation with minimal difference between the input and output voltages, thus improving efficiency and battery life in portable applications.
  • High Accuracy: The voltage regulator offers high accuracy in output voltage, which is crucial for maintaining the performance and stability of sensitive electronic components.
  • Thermal Protection: It includes built-in thermal protection to prevent overheating, ensuring the regulator operates within safe temperature ranges under various load conditions.
  • Wide Operating Temperature Range: The device is designed to function across a broad range of temperatures, making it suitable for use in diverse environments and applications.

Applications

The MAX884EPA+ is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Portable battery-powered devices
  • Data communication systems
  • Computer peripherals
  • Medical equipment

Package Details

The MAX884EPA+ comes in a DIP-8 package, which is well-suited for through-hole mounting techniques. This package type is beneficial for prototyping and applications where space is not a primary constraint.

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX884EPA+ voltage regulator is a reliable component for your power supply needs. With its robust design and comprehensive protection features, this regulator is an excellent choice for ensuring the longevity and performance of your electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess