EN
  • EN
  • DE

MAX8860EA27

Part No MAX8860EA27
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Win Source Part Number 312373-MAX8860EA27
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8860EA27 CAD Model

Description

Maxim Integrated's MAX8860EA27: A Low-Dropout Linear Regulator

The MAX8860EA27, a high-performance, low-dropout linear regulator from Maxim Integrated, is designed to deliver a stable and reliable power supply in a compact package. This regulator is particularly suited for portable electronics where energy efficiency and space constraints are critical considerations.

Key Features

  • High Output Accuracy: The MAX8860EA27 offers an impressive output voltage accuracy of ±1.5%, ensuring precise voltage regulation for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage of just 120mV at 150mA, this regulator maintains its output stability even when the input voltage is close to the output voltage, making it highly efficient for battery-operated devices.
  • Low Quiescent Current: Its quiescent current is only 120µA, which reduces power consumption during idle periods and extends battery life.
  • High Peak Output Current: The device can deliver up to 150mA of output current, catering to the needs of most low-power circuits.
  • Thermal Overload Protection: The MAX8860EA27 includes built-in thermal overload protection that safeguards the device and the electronic system from damage due to excessive heat.
  • Short-Circuit Protection: In the event of a short-circuit condition, the regulator provides immediate protection, preventing potential damage to the circuitry.

Applications

The MAX8860EA27 is ideal for a wide range of applications that require a stable and efficient power supply. It is commonly used in:

  • Battery-powered devices
  • Handheld consumer electronics
  • Portable communication equipment
  • PDAs and mobile phones
  • Notebook computers

Package and Availability

Maxim Integrated has packaged the MAX8860EA27 in a space-saving 8-pin µMAX package, which is highly suitable for compact circuit designs. Its small footprint allows for easier integration into a variety of electronic assemblies.

With its combination of high accuracy, low power consumption, and robust protection features, the MAX8860EA27 from Maxim Integrated stands out as a reliable solution for designers looking to optimize the performance and longevity of their portable and low-power applications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess