EN
  • EN
  • DE
  • IT

MAX8875EUK50+

Part No MAX8875EUK50+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.15A 5-Pin SOT-23 / IC REG LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Number of Regulators 1
Output Current 150mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 787123-MAX8875EUK50+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8875
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX8875EUK50+ CAD Model

Description

Maxim Integrated MAX8875EUK50+ Low-Dropout Linear Regulator

The MAX8875EUK50+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is ideal for portable electronics, where energy efficiency and space saving are critical. The MAX8875EUK50+ offers a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.

This regulator features a low dropout voltage, which allows it to continue delivering a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices, as it enables the regulator to maximize the usable life of the battery by operating effectively down to lower voltages.

With its ability to deliver up to 150mA of continuous output current, the MAX8875EUK50+ is capable of powering a wide range of devices, from microcontrollers and sensors to RF modules. The regulator's output is accurate to within ±3%, ensuring reliable performance for sensitive electronic components that require a precise voltage supply.

The device also incorporates several safety features to protect both the regulator and the application it is used in. These include thermal shutdown to prevent overheating, as well as short-circuit and reverse battery protection. Moreover, the MAX8875EUK50+ has a low quiescent current, which further extends battery life by reducing the amount of power drawn when the device is in standby mode.

Designed with convenience in mind, the MAX8875EUK50+ comes in a tiny SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into compact PCB layouts, providing designers with greater flexibility in their designs.

Overall, the MAX8875EUK50+ from Maxim Integrated is a robust and reliable solution for applications requiring a stable 5V supply with low dropout characteristics. Its combination of efficiency, precision, and protection features make it an excellent choice for a broad array of portable and low-power electronics.

You May Also Be Interested in

Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess