EN
  • EN
  • DE

MAX8877EZK26

Part No MAX8877EZK26
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description LOW-NOISE, LOW-DROPOUT, 150MILLI / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX8877
Standard Package 259 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882558-MAX8877EZK26
Ultra Librarian 3D Model Ultra Librarian MAX8877EZK26 CAD Model

Description

Maxim Integrated MAX8877EZK26 Low-Dropout Linear Regulator

The Maxim Integrated MAX8877EZK26 is a high-performance, low-dropout (LDO) linear regulator designed to deliver a well-regulated power supply for portable and space-constrained electronic devices. With its ultra-low quiescent current and high accuracy, this LDO is perfect for battery-operated equipment such as mobile phones, PDAs, and handheld instruments.

Key Features

  • High Output Accuracy: The MAX8877EZK26 offers an impressive output voltage accuracy of ±1%, ensuring reliable performance and stability for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage of only 120mV at 150mA, this regulator maintains efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: The device features an ultra-low quiescent current of just 17μA, which reduces power consumption when in standby mode, further extending battery life.
  • Thermal Overload Protection: Built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating, ensuring safe operation under all conditions.
  • Short-Circuit Protection: The MAX8877EZK26 includes short-circuit protection to safeguard the device and the load in the event of a fault condition.
  • Small SOT23 Package: The regulator is available in a tiny 5-pin SOT23 package, making it an ideal choice for applications where space is at a premium.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Mobile Phones and PDAs
  • Wireless Communication Equipment

The MAX8877EZK26 is a versatile LDO that combines high performance with practical features, making it a go-to choice for designers looking to optimize power management in compact and portable devices. With its ease of use and robust protection features, the MAX8877EZK26 from Maxim Integrated stands out as an efficient solution for modern electronic applications where power efficiency and space-saving are critical.

You May Also Be Interested in

Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4828 $61.9312
10+ $12.7038 $127.0380
15+ $12.3077 $184.6155
20+ $11.9104 $238.2080
26+ $11.5130 $299.3380
34+ $10.3222 $350.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess