Maxim Integrated MAX8888EZK25 Low-Dropout Linear Regulator
The MAX8888EZK25 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 150mA output current. This regulator is optimized for high accuracy, low noise, and minimal power dissipation, making it ideal for battery-powered devices where extended battery life is crucial.
One of the standout features of the MAX8888EZK25 is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This characteristic is particularly beneficial in portable applications where the supply voltage may be only slightly higher than the required output voltage.
Key Features:
- Fixed Output: The device provides a fixed output voltage of 2.5V, which is suitable for a variety of low-voltage applications.
- High Accuracy: With an output voltage accuracy of ±1%, the MAX8888EZK25 ensures reliable performance for sensitive electronic circuits.
- Low Quiescent Current: The regulator's low quiescent current of just 85µA (typical) helps to maximize battery life in portable applications.
- Thermal Shutdown: Built-in thermal shutdown protection safeguards the device from overheating, enhancing system reliability.
- Current Limit Protection: The integrated current limit feature prevents damage to the regulator during fault conditions.
- Small Footprint: Packaged in a compact SOT-23 form factor, the MAX8888EZK25 saves valuable board space in space-constrained designs.
Applications:
The MAX8888EZK25 is versatile and can be used in a wide range of applications, including:
- Cellular Phones
- PDAs and Handheld Devices
- Portable Media Players
- Wireless and Bluetooth Modules
- GPS Receivers
- Portable Instrumentation
Overall, the MAX8888EZK25 LDO regulator from Maxim Integrated is an excellent choice for designers who require a reliable, efficient, and space-saving power management solution. Its precision, low power consumption, and robust protection features make it a go-to component for extending the life of battery-operated devices.