EN
  • EN
  • DE

DS1073Z-100

Part No DS1073Z-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DL FX FREQ 100MHZ 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Oscillator, Fixed Frequency (Dual)
Frequency 100MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 25mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 080646-DS1073Z-100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1073Z-100 CAD Model

Description

Maxim Integrated's DS1073Z-100 EconOscillator™

The DS1073Z-100 is a highly versatile and programmable silicon oscillator from Maxim Integrated. This innovative component offers a user-programmable frequency range that is ideal for replacing traditional crystal oscillators in a variety of electronic applications. Its integration of a microprocessor-controlled, frequency-locked loop (FLL) technology allows it to provide a stable and precise clock signal, which is crucial for maintaining system reliability and performance.

One of the standout features of the DS1073Z-100 is its ability to generate a fixed-frequency output without the need for external timing components. This not only simplifies the design of electronic circuits but also reduces the overall bill of materials, saving both space and cost. The device is capable of producing output frequencies from 5kHz to 100MHz, making it a flexible solution for a wide range of applications, from simple consumer devices to complex communication systems.

The DS1073Z-100 also offers a power-down mode, which significantly reduces power consumption when the oscillator is not in use. This makes it an excellent choice for battery-powered or energy-sensitive applications. Furthermore, the device's programmable dividers and output enable/disable function provide additional control over the output signal, thereby enhancing its adaptability to different system requirements.

Engineers will appreciate the simplicity of interfacing the DS1073Z-100 with microcontrollers or other digital logic. The device is programmed via a standard serial interface, allowing for easy adjustment of the output frequency during the development phase or even in the field. This level of programmability ensures that the DS1073Z-100 can adapt to future changes in system design without the need for hardware modifications.

Encased in a small 8-pin SO (small outline) package, the DS1073Z-100 is designed for surface-mount technology, optimizing the use of PCB real estate. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive environments.

In conclusion, the DS1073Z-100 EconOscillator™ from Maxim Integrated is a highly efficient, programmable oscillator that offers designers a compact, cost-effective, and flexible solution for generating precise clock signals across a broad spectrum of electronic applications.

You May Also Be Interested in

Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0133 $60.1330
24+ $4.9341 $118.4184
37+ $4.7799 $176.8563
50+ $4.6257 $231.2850
65+ $4.4715 $290.6475
87+ $4.0089 $348.7743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess