EN
  • EN
  • DE
  • IT

MAX8891EXK31+T

Part No MAX8891EXK31+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.1V 0.15A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.12V @ 120mA (Typ)
Output Current 150mA
Operating Supply Current 40μA
PSRR 65dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1071513-MAX8891EXK31+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8891EXK31+T CAD Model

Description

Maxim Integrated MAX8891EXK31+T Voltage Regulator

The MAX8891EXK31+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 150mA. This compact and efficient component is ideal for portable and space-constrained applications where extended battery life is crucial. With its low quiescent current and excellent transient response, the MAX8891EXK31+T is perfectly suited for powering sensitive analog and digital circuits.

Key Features

  • Output Voltage: Precisely regulated 3.1V output voltage, ensuring stable operation for connected devices.
  • High Accuracy: Maintains a tight output accuracy of ±1.5% over temperature, line, and load variations, providing reliable performance in diverse operating conditions.
  • Low Dropout Voltage: Features a low dropout voltage of typically 165mV at 150mA load, maximizing battery life by allowing operation closer to the battery's end-of-life voltage.
  • Thermal Overload Protection: Includes built-in thermal overload protection that safeguards the device against excessive temperature and power dissipation.
  • Current Limit Protection: Incorporates current limit protection to prevent damage from overcurrent conditions, enhancing the regulator's reliability and longevity.
  • Low Quiescent Current: Offers a low quiescent current of just 75μA, which is reduced to 0.1μA in shutdown mode, minimizing power consumption when not in active use.
  • Small Footprint: Available in a compact 5-pin SC70 package, making it an excellent choice for portable electronics with limited PCB space.

Applications

  • Mobile Phones
  • Handheld Devices
  • Portable Media Players
  • Wireless Headsets
  • GPS Receivers
  • Personal Medical Devices
  • Other Battery-Powered Devices

The MAX8891EXK31+T from Maxim Integrated is an exemplary solution for designers seeking a reliable and efficient voltage regulator that does not compromise on performance or space. Its advanced features and protections ensure that it not only meets but exceeds the stringent requirements of modern portable electronics.

You May Also Be Interested in

STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
Toshiba Semiconductor and Storage
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess