EN
  • EN
  • DE

MAX8902BATA+T

Part No MAX8902BATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.3V
Dropout Voltage-Max 0.12V @ 500mA
Output Current 500mA
Operating Supply Current 120μA to 160μA
PSRR 92dB to 62dB (5kHz to 100kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.6 V to 5.3 V
Voltage - Dropout (Typical) 0.15V @ 500mA
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 022245-MAX8902BATA+T
Family Name MAX8902
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8902BATA+T CAD Model

Description

Maxim Integrated MAX8902BATA+T Low-Dropout Linear Regulator

Introducing the MAX8902BATA+T, a high-performance, low-dropout (LDO) linear regulator from Maxim Integrated. This precision voltage regulator is designed to deliver a continuous 2A load current with a low dropout voltage, ensuring efficient power management for a diverse range of applications. The MAX8902BATA+T is an ideal solution for portable devices, where maintaining battery life without sacrificing performance is paramount.

The regulator operates from a 2.5V to 6.5V input voltage range, making it versatile for various systems. It provides a fixed output voltage of 0.8V, which is critical for powering low-voltage digital cores in modern microprocessors, DSPs, and FPGAs. With an impressive accuracy of ±1%, the MAX8902BATA+T maintains stable output even under fluctuating conditions, which is crucial for sensitive electronic components.

One of the standout features of the MAX8902BATA+T is its power-saving capabilities. The device boasts a low quiescent current, which significantly reduces power consumption when in light-load or standby mode. This feature is especially beneficial for battery-powered applications, as it extends the operational life of the device.

The MAX8902BATA+T also includes built-in thermal overload protection and short-circuit protection, which safeguard the device and the system it powers from potential damage. Additionally, the regulator has an enable input that allows the output to be turned off, thereby reducing power consumption to ultra-low levels when not needed.

Designed with a small footprint in mind, the MAX8902BATA+T comes in a compact, 8-pin TDFN (3mm x 3mm) package. This space-saving design is ideal for applications with limited board space while still requiring robust power management.

Whether you're developing portable consumer electronics, networking equipment, or other power-sensitive devices, the MAX8902BATA+T from Maxim Integrated offers a reliable and efficient power regulation solution that meets the rigorous demands of today's technology.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3538 $54.1520
95+ $1.1108 $105.5260
140+ $1.0761 $150.6540
195+ $1.0414 $203.0730
250+ $1.0067 $251.6750
335+ $0.9025 $302.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,610 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess