EN
  • EN
  • DE

MAX8916ITL+

Part No MAX8916ITL+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC DRIVER CCD VERTICAL 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Win Source Part Number 707149-MAX8916ITL+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8916ITL+ CAD Model

Description

Maxim Integrated's MAX8916ITL+: High-Efficiency LED Driver

The MAX8916ITL+ from Maxim Integrated is a versatile and high-performance LED driver designed to deliver precision and efficiency for a wide range of applications. This advanced driver IC is ideal for portable devices that require consistent and reliable LED backlighting or illumination. With its compact size and integrated features, the MAX8916ITL+ stands out as a top choice for designers looking to enhance the visual performance of their products.

Key Features

  • High Efficiency: The MAX8916ITL+ is engineered to provide a high efficiency rate, which is crucial for battery-powered devices, ensuring longer operation time and reduced heat generation.
  • Adjustable Brightness: It offers a wide dimming range, allowing for precise control over the brightness levels of the LEDs, which is essential for applications that require variable lighting conditions.
  • Integrated Switch: The inclusion of an integrated switch minimizes the need for external components, thereby saving space and simplifying the circuit design.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device and LEDs are safeguarded against overheating, which can extend the lifespan of the entire lighting system.
  • Compact Package: The MAX8916ITL+ comes in a tiny, leadless TQFN package, making it an excellent choice for space-constrained applications.

Applications

The MAX8916ITL+ is suitable for a variety of applications, including:

  • Mobile phones and smartphones
  • Portable media players
  • Handheld gaming devices
  • Personal navigation devices
  • Other portable devices requiring LED backlighting

Maxim Integrated's dedication to innovation is evident in the MAX8916ITL+, which combines functionality and practicality. Whether you're developing a new portable device or looking to improve an existing product, the MAX8916ITL+ LED driver provides the performance and reliability needed to create an optimal user experience with vibrant and consistent lighting.

With its advanced features and compact design, the MAX8916ITL+ from Maxim Integrated is an excellent choice for any project that demands high-quality LED driving capabilities.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess